Vishay Intertechnology, Inc. Through Hole Resistors RWR89S52R3FRS70

Description
52.3 Ohms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
Request a Quote Datasheet
Description
52.3 Ohms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - RWR89S52R3FRS70-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR89S52R3FRS70-ND
Through Hole Resistors RWR89S52R3FRS70-ND
52.3 Ohms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

52.3 Ohms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet
Wirewound Resistors - 3110-RWR89S52R3FRS70 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR89S52R3FRS70
Wirewound Resistors 3110-RWR89S52R3FRS70
ESS-2B 52.3 1% RWR89S52R3FR S70

ESS-2B 52.3 1% RWR89S52R3FR S70

Supplier's Site Datasheet
RES 52.3 OHM 3W 1% WW AXIAL - RWR89S52R3FRS70 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 52.3 OHM 3W 1% WW AXIAL
RWR89S52R3FRS70
RES 52.3 OHM 3W 1% WW AXIAL RWR89S52R3FRS70
RES 52.3ohm 3W 1% WW AXIAL

RES 52.3ohm 3W 1% WW AXIAL

Supplier's Site

Technical Specifications

  DigiKey New Yorker Electronics Co., Inc. ASAP Semiconductor LLC
Product Category Resistors Wirewound Resistors Resistors
Product Number RWR89S52R3FRS70-ND 3110-RWR89S52R3FRS70 RWR89S52R3FRS70
Product Name Through Hole Resistors Wirewound Resistors RES 52.3 OHM 3W 1% WW AXIAL
Configuration Single Resistor
Category / Application General Use Industrial
Technology / Construction Wirewound
Mounting / Packaging Axial Leads; Axial Axial Leads
Resistance Range 52.3 ohms 52.3 ohms 52.3 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0805) SMT Jumper, 1K / reel - 5106 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
Surface Mount Resistors - 1690367 - RS Components, Ltd.
Specs
Technology / Construction Thin film
Mounting / Packaging Surface Mount Technology (SMT / SMD); Melf 0207
Standards and Certifications RoHS; Aec-q200 qualified
View Details
Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details