Vishay Intertechnology, Inc. RES 523 OHM 3W 1% WW AXIAL RWR89S5230FSS70

Description
RES 523ohm 3W 1% WW AXIAL
Request a Quote Datasheet
Description
RES 523ohm 3W 1% WW AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 523 OHM 3W 1% WW AXIAL - RWR89S5230FSS70 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 523 OHM 3W 1% WW AXIAL
RWR89S5230FSS70
RES 523 OHM 3W 1% WW AXIAL RWR89S5230FSS70
RES 523ohm 3W 1% WW AXIAL

RES 523ohm 3W 1% WW AXIAL

Supplier's Site
Wirewound Resistors - 3110-RWR89S5230FSS70 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR89S5230FSS70
Wirewound Resistors 3110-RWR89S5230FSS70
ESS-2B 523 1% RWR89S5230FS S70

ESS-2B 523 1% RWR89S5230FS S70

Supplier's Site Datasheet
Through Hole Resistors - RWR89S5230FSS70-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR89S5230FSS70-ND
Through Hole Resistors RWR89S5230FSS70-ND
523 Ohms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

523 Ohms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC New Yorker Electronics Co., Inc. DigiKey
Product Category Resistors Wirewound Resistors Resistors
Product Number RWR89S5230FSS70 3110-RWR89S5230FSS70 RWR89S5230FSS70-ND
Product Name RES 523 OHM 3W 1% WW AXIAL Wirewound Resistors Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 523 ohms 523 ohms 523 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 3 watts 3 watts
Category / Application Industrial General Use
Unlock Full Specs
to access all available technical data

Similar Products

Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Molex Signal Tech Industrial Ltd.
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Through Hole Resistors - 1722159 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
0.003 OHM 5W Resistor - 52-BVS-I-R003-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 0.0030 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
2 suppliers
Zero ohm (0805) SMT Jumper, 1K / reel - 5106 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers