Vishay Intertechnology, Inc. Through Hole Resistors RWR89S68R0FMRSL

Description
68 Ohms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
Request a Quote Datasheet
Description
68 Ohms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - RWR89S68R0FMRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR89S68R0FMRSL-ND
Through Hole Resistors RWR89S68R0FMRSL-ND
68 Ohms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

68 Ohms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet
RES 68 OHM 3W 1% WW AXIAL - RWR89S68R0FMRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 68 OHM 3W 1% WW AXIAL
RWR89S68R0FMRSL
RES 68 OHM 3W 1% WW AXIAL RWR89S68R0FMRSL
RES 68ohm 3W 1% WW AXIAL

RES 68ohm 3W 1% WW AXIAL

Supplier's Site
Wirewound Resistors - 3110-RWR89S68R0FMRSL - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR89S68R0FMRSL
Wirewound Resistors 3110-RWR89S68R0FMRSL
ESS-2B 68 1% RWR89S68R0FM RSL

ESS-2B 68 1% RWR89S68R0FM RSL

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC New Yorker Electronics Co., Inc.
Product Category Resistors Resistors Wirewound Resistors
Product Number RWR89S68R0FMRSL-ND RWR89S68R0FMRSL 3110-RWR89S68R0FMRSL
Product Name Through Hole Resistors RES 68 OHM 3W 1% WW AXIAL Wirewound Resistors
Configuration Single Resistor
Category / Application General Use Industrial
Technology / Construction Wirewound
Mounting / Packaging Axial Leads; Axial Axial Leads
Resistance Range 68 ohms 68 ohms 68 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 4756577 - RS Components, Ltd.
KOA Speer Electronics, Inc.
Specs
Technology / Construction CarbonFilm; Carbon film
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
2 suppliers
Compensating resistor 2/17.5E - 1-ATC1-17.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 17.5 ohms
View Details
Surface Mount Resistors - 1-1614895-4 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 9420 ohms
View Details
4 suppliers