Vishay Intertechnology, Inc. RES 681 OHM 3W 1% WW AXIAL RWR89S6810FSS73

Description
RES 681ohm 3W 1% WW AXIAL
Request a Quote Datasheet
Description
RES 681ohm 3W 1% WW AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 681 OHM 3W 1% WW AXIAL - RWR89S6810FSS73 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 681 OHM 3W 1% WW AXIAL
RWR89S6810FSS73
RES 681 OHM 3W 1% WW AXIAL RWR89S6810FSS73
RES 681ohm 3W 1% WW AXIAL

RES 681ohm 3W 1% WW AXIAL

Supplier's Site
Through Hole Resistors - RWR89S6810FSS73-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR89S6810FSS73-ND
Through Hole Resistors RWR89S6810FSS73-ND
681 Ohms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

681 Ohms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet
Wirewound Resistors - 3110-RWR89S6810FSS73 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR89S6810FSS73
Wirewound Resistors 3110-RWR89S6810FSS73
ESS-2B 681 1% RWR89S6810FS S73

ESS-2B 681 1% RWR89S6810FS S73

Supplier's Site Datasheet
Resistor,metal Alloy,681Ohms,1+/-% Tol,-20,20Ppm-Tc Vishay - 64C8550 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Alloy,681Ohms,1+/-% Tol,-20,20Ppm-Tc Vishay
64C8550
Resistor,metal Alloy,681Ohms,1+/-% Tol,-20,20Ppm-Tc Vishay 64C8550
Resistor,Metal Alloy,681Ohms,1+/-% Tol,-20,20ppm-TC

Resistor,Metal Alloy,681Ohms,1+/-% Tol,-20,20ppm-TC

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey New Yorker Electronics Co., Inc. Newark, An Avnet Company
Product Category Resistors Resistors Wirewound Resistors Resistors
Product Number RWR89S6810FSS73 RWR89S6810FSS73-ND 3110-RWR89S6810FSS73 64C8550
Product Name RES 681 OHM 3W 1% WW AXIAL Through Hole Resistors Wirewound Resistors Resistor,metal Alloy,681Ohms,1+/-% Tol,-20,20Ppm-Tc Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 681 ohms 681 ohms 681 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 3 watts 3 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

UL Approved High Power, Wire Wound, Metal Clad Resistors - ULM - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details
Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details