Vishay Intertechnology, Inc. Wirewound Resistors RWR89S5600FRBSL

Description
ESS-2B 560 1% RWR89S5600FR BSL
Request a Quote Datasheet
Description
ESS-2B 560 1% RWR89S5600FR BSL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-RWR89S5600FRBSL - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR89S5600FRBSL
Wirewound Resistors 3110-RWR89S5600FRBSL
ESS-2B 560 1% RWR89S5600FR BSL

ESS-2B 560 1% RWR89S5600FR BSL

Supplier's Site Datasheet
Through Hole Resistors - RWR89S5600FRBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR89S5600FRBSL-ND
Through Hole Resistors RWR89S5600FRBSL-ND
560 Ohms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

560 Ohms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet
RES 560 OHM 3W 1% WW AXIAL - RWR89S5600FRBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 560 OHM 3W 1% WW AXIAL
RWR89S5600FRBSL
RES 560 OHM 3W 1% WW AXIAL RWR89S5600FRBSL
RES 560ohm 3W 1% WW AXIAL

RES 560ohm 3W 1% WW AXIAL

Supplier's Site

Technical Specifications

  New Yorker Electronics Co., Inc. DigiKey ASAP Semiconductor LLC
Product Category Wirewound Resistors Resistors Resistors
Product Number 3110-RWR89S5600FRBSL RWR89S5600FRBSL-ND RWR89S5600FRBSL
Product Name Wirewound Resistors Through Hole Resistors RES 560 OHM 3W 1% WW AXIAL
Category / Application Industrial General Use
Resistance Range 560 ohms 560 ohms 560 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Configuration Single Resistor
Technology / Construction Wirewound
Unlock Full Specs
to access all available technical data

Similar Products

0.002 OHM 6W Resistor - 52-BVS-I-R002-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 0.0020 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details