Vishay Intertechnology, Inc. Through Hole Resistors RWR89S6570DRRSL

Description
657 Ohms ±0.5% 3W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
Request a Quote Datasheet
Description
657 Ohms ±0.5% 3W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - RWR89S6570DRRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR89S6570DRRSL-ND
Through Hole Resistors RWR89S6570DRRSL-ND
657 Ohms ±0.5% 3W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

657 Ohms ±0.5% 3W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet
RES 657 OHM 3W 0.5% WW AXIAL - RWR89S6570DRRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 657 OHM 3W 0.5% WW AXIAL
RWR89S6570DRRSL
RES 657 OHM 3W 0.5% WW AXIAL RWR89S6570DRRSL
RES 657ohm 3W 0.5% WW AXIAL

RES 657ohm 3W 0.5% WW AXIAL

Supplier's Site
Wirewound Resistors - 3110-RWR89S6570DRRSL - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR89S6570DRRSL
Wirewound Resistors 3110-RWR89S6570DRRSL
ESS-2B 657 .5% RWR89S6570DR RSL

ESS-2B 657 .5% RWR89S6570DR RSL

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC New Yorker Electronics Co., Inc.
Product Category Resistors Resistors Wirewound Resistors
Product Number RWR89S6570DRRSL-ND RWR89S6570DRRSL 3110-RWR89S6570DRRSL
Product Name Through Hole Resistors RES 657 OHM 3W 0.5% WW AXIAL Wirewound Resistors
Configuration Single Resistor
Category / Application General Use Industrial
Technology / Construction Wirewound
Mounting / Packaging Axial Leads; Axial Axial Leads
Resistance Range 657 ohms 657 ohms 657 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/2CT52R2R7JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Shunt Resistor - Two Terminal Surface Mount Jumper - SMK-R000 - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
EOL/Series Resistor Module, 470- ohm, Call Points - K859901989A-0470 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details