Vishay Intertechnology, Inc. RES 57.6 OHM 3W 1% WW AXIAL RWR89S57R6FRS73

Description
RES 57.6ohm 3W 1% WW AXIAL
Request a Quote Datasheet
Description
RES 57.6ohm 3W 1% WW AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 57.6 OHM 3W 1% WW AXIAL - RWR89S57R6FRS73 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 57.6 OHM 3W 1% WW AXIAL
RWR89S57R6FRS73
RES 57.6 OHM 3W 1% WW AXIAL RWR89S57R6FRS73
RES 57.6ohm 3W 1% WW AXIAL

RES 57.6ohm 3W 1% WW AXIAL

Supplier's Site
Wirewound Resistors - 3110-RWR89S57R6FRS73 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR89S57R6FRS73
Wirewound Resistors 3110-RWR89S57R6FRS73
ESS-2B 57.6 1% RWR89S57R6FR S73

ESS-2B 57.6 1% RWR89S57R6FR S73

Supplier's Site Datasheet
Through Hole Resistors - RWR89S57R6FRS73-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR89S57R6FRS73-ND
Through Hole Resistors RWR89S57R6FRS73-ND
57.6 Ohms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

57.6 Ohms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC New Yorker Electronics Co., Inc. DigiKey
Product Category Resistors Wirewound Resistors Resistors
Product Number RWR89S57R6FRS73 3110-RWR89S57R6FRS73 RWR89S57R6FRS73-ND
Product Name RES 57.6 OHM 3W 1% WW AXIAL Wirewound Resistors Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 57.6 ohms 57.6 ohms 57.6 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 3 watts 3 watts
Category / Application Industrial General Use
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount - KVM - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; High Current Resistor; Precision Resistor
Technology / Construction Metal Foil
View Details
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Through Hole Resistors - 2019-CF1/4CT52R4R7JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers