Vishay Intertechnology, Inc. Through Hole Resistors RWR89S51R1FPS70

Description
51.1 Ohms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
Request a Quote Datasheet
Description
51.1 Ohms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - RWR89S51R1FPS70-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR89S51R1FPS70-ND
Through Hole Resistors RWR89S51R1FPS70-ND
51.1 Ohms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

51.1 Ohms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet
Wirewound Resistors - 3110-RWR89S51R1FPS70 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR89S51R1FPS70
Wirewound Resistors 3110-RWR89S51R1FPS70
ESS-2B 51.1 1% RWR89S51R1FP S70

ESS-2B 51.1 1% RWR89S51R1FP S70

Supplier's Site Datasheet
RES 51.1 OHM 3W 1% WW AXIAL - RWR89S51R1FPS70 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 51.1 OHM 3W 1% WW AXIAL
RWR89S51R1FPS70
RES 51.1 OHM 3W 1% WW AXIAL RWR89S51R1FPS70
RES 51.1ohm 3W 1% WW AXIAL

RES 51.1ohm 3W 1% WW AXIAL

Supplier's Site

Technical Specifications

  DigiKey New Yorker Electronics Co., Inc. ASAP Semiconductor LLC
Product Category Resistors Wirewound Resistors Resistors
Product Number RWR89S51R1FPS70-ND 3110-RWR89S51R1FPS70 RWR89S51R1FPS70
Product Name Through Hole Resistors Wirewound Resistors RES 51.1 OHM 3W 1% WW AXIAL
Configuration Single Resistor
Category / Application General Use Industrial
Technology / Construction Wirewound
Mounting / Packaging Axial Leads; Axial Axial Leads
Resistance Range 51.1 ohms 51.1 ohms 51.1 ohms
Unlock Full Specs
to access all available technical data

Similar Products

0.22 OHM 4W Resistor - 52-VMS-R220-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.2200 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Zero ohm (0603) SMT Jumper, 1K / reel - 5110 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers