Vishay Intertechnology, Inc. Through Hole Resistors RWR89S64R9DSB12

Description
64.9 Ohms ±0.5% 3W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
Request a Quote Datasheet
Description
64.9 Ohms ±0.5% 3W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - RWR89S64R9DSB12-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR89S64R9DSB12-ND
Through Hole Resistors RWR89S64R9DSB12-ND
64.9 Ohms ±0.5% 3W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

64.9 Ohms ±0.5% 3W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet
RES 64.9 OHM 3W 0.5% WW AXIAL - RWR89S64R9DSB12 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 64.9 OHM 3W 0.5% WW AXIAL
RWR89S64R9DSB12
RES 64.9 OHM 3W 0.5% WW AXIAL RWR89S64R9DSB12
RES 64.9ohm 3W 0.5% WW AXIAL

RES 64.9ohm 3W 0.5% WW AXIAL

Supplier's Site
Wirewound Resistors - 3110-RWR89S64R9DSB12 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR89S64R9DSB12
Wirewound Resistors 3110-RWR89S64R9DSB12
ESS-2B 64.9 .5% RWR89S64R9DS B12

ESS-2B 64.9 .5% RWR89S64R9DS B12

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC New Yorker Electronics Co., Inc.
Product Category Resistors Resistors Wirewound Resistors
Product Number RWR89S64R9DSB12-ND RWR89S64R9DSB12 3110-RWR89S64R9DSB12
Product Name Through Hole Resistors RES 64.9 OHM 3W 0.5% WW AXIAL Wirewound Resistors
Configuration Single Resistor
Category / Application General Use Industrial
Technology / Construction Wirewound
Mounting / Packaging Axial Leads; Axial Axial Leads
Resistance Range 64.9 ohms 64.9 ohms 64.9 ohms
Unlock Full Specs
to access all available technical data

Similar Products

0.01 OHM 3W Resistor - 52-SMP-R010-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2010 (5025 Metric)
Resistance Range 0.0100 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD); Tab Terminals
Resistance Range 3 to 400 ohms
Power Rating 0.0500 to 800 watts
View Details
Zero ohm (0402) SMT Jumper, 5K / reel - 5113 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details