Vishay Intertechnology, Inc. Through Hole Resistors RWR89S6R49FRBSL

Description
6.49 Ohms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
Request a Quote Datasheet
Description
6.49 Ohms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - RWR89S6R49FRBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR89S6R49FRBSL-ND
Through Hole Resistors RWR89S6R49FRBSL-ND
6.49 Ohms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

6.49 Ohms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet
Wirewound Resistors - 3110-RWR89S6R49FRBSL - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR89S6R49FRBSL
Wirewound Resistors 3110-RWR89S6R49FRBSL
ESS-2B 6.49 1% RWR89S6R49FR BSL

ESS-2B 6.49 1% RWR89S6R49FR BSL

Supplier's Site Datasheet
RES 6.49 OHM 3W 1% WW AXIAL - RWR89S6R49FRBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 6.49 OHM 3W 1% WW AXIAL
RWR89S6R49FRBSL
RES 6.49 OHM 3W 1% WW AXIAL RWR89S6R49FRBSL
RES 6.49ohm 3W 1% WW AXIAL

RES 6.49ohm 3W 1% WW AXIAL

Supplier's Site

Technical Specifications

  DigiKey New Yorker Electronics Co., Inc. ASAP Semiconductor LLC
Product Category Resistors Wirewound Resistors Resistors
Product Number RWR89S6R49FRBSL-ND 3110-RWR89S6R49FRBSL RWR89S6R49FRBSL
Product Name Through Hole Resistors Wirewound Resistors RES 6.49 OHM 3W 1% WW AXIAL
Configuration Single Resistor
Category / Application General Use Industrial
Technology / Construction Wirewound
Mounting / Packaging Axial Leads; Axial Axial Leads
Resistance Range 6.49 ohms 6.49 ohms 6.49 ohms
Unlock Full Specs
to access all available technical data

Similar Products

0.005 OHM 5W Resistor - 52-SMS-R005-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0050 ohms
Temperature Coefficient 50 ±ppm/°C
View Details
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details