Vishay Intertechnology, Inc. Through Hole Resistors RWR89S6R04FSS73

Description
6.04 Ohms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
Request a Quote Datasheet
Description
6.04 Ohms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - RWR89S6R04FSS73-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR89S6R04FSS73-ND
Through Hole Resistors RWR89S6R04FSS73-ND
6.04 Ohms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

6.04 Ohms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet
RES 6.04 OHM 3W 1% WW AXIAL - RWR89S6R04FSS73 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 6.04 OHM 3W 1% WW AXIAL
RWR89S6R04FSS73
RES 6.04 OHM 3W 1% WW AXIAL RWR89S6R04FSS73
RES 6.04ohm 3W 1% WW AXIAL

RES 6.04ohm 3W 1% WW AXIAL

Supplier's Site
Wirewound Resistors - 3110-RWR89S6R04FSS73 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR89S6R04FSS73
Wirewound Resistors 3110-RWR89S6R04FSS73
ESS-2B 6.04 1% RWR89S6R04FS S73

ESS-2B 6.04 1% RWR89S6R04FS S73

Supplier's Site Datasheet
Resistor,metal Alloy,6.04Ohms,1+/-% Tol,-50,50Ppm-Tc Vishay - 64C8380 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Alloy,6.04Ohms,1+/-% Tol,-50,50Ppm-Tc Vishay
64C8380
Resistor,metal Alloy,6.04Ohms,1+/-% Tol,-50,50Ppm-Tc Vishay 64C8380
Resistor,Metal Alloy,6.04Ohms,1+/-% Tol,-50,50ppm-TC

Resistor,Metal Alloy,6.04Ohms,1+/-% Tol,-50,50ppm-TC

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC New Yorker Electronics Co., Inc. Newark, An Avnet Company
Product Category Resistors Resistors Wirewound Resistors Resistors
Product Number RWR89S6R04FSS73-ND RWR89S6R04FSS73 3110-RWR89S6R04FSS73 64C8380
Product Name Through Hole Resistors RES 6.04 OHM 3W 1% WW AXIAL Wirewound Resistors Resistor,metal Alloy,6.04Ohms,1+/-% Tol,-50,50Ppm-Tc Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use Industrial
Technology / Construction Wirewound MetalAlloy
Mounting / Packaging Axial Leads; Axial Axial Leads
Resistance Range 6.04 ohms 6.04 ohms 6.04 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/2C2R2J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Compensating resistor 2/35E - 1-ATC1-35_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 35 ohms
View Details
Chassis Mount Resistors - 2-1879452-5 - TE Connectivity
Specs
Mounting / Packaging Bolt-on Chassis
Resistance Range 100 ohms
Tolerance 5 +/- %
View Details
3 suppliers