Vishay Intertechnology, Inc. RES 536 OHM 3W 1% WW AXIAL RWR89S5360FSB12

Description
RES 536ohm 3W 1% WW AXIAL
Request a Quote Datasheet
Description
RES 536ohm 3W 1% WW AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 536 OHM 3W 1% WW AXIAL - RWR89S5360FSB12 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 536 OHM 3W 1% WW AXIAL
RWR89S5360FSB12
RES 536 OHM 3W 1% WW AXIAL RWR89S5360FSB12
RES 536ohm 3W 1% WW AXIAL

RES 536ohm 3W 1% WW AXIAL

Supplier's Site
Through Hole Resistors - RWR89S5360FSB12-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR89S5360FSB12-ND
Through Hole Resistors RWR89S5360FSB12-ND
536 Ohms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

536 Ohms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet
Wirewound Resistors - 3110-RWR89S5360FSB12 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR89S5360FSB12
Wirewound Resistors 3110-RWR89S5360FSB12
ESS-2B 536 1% RWR89S5360FS B12

ESS-2B 536 1% RWR89S5360FS B12

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey New Yorker Electronics Co., Inc.
Product Category Resistors Resistors Wirewound Resistors
Product Number RWR89S5360FSB12 RWR89S5360FSB12-ND 3110-RWR89S5360FSB12
Product Name RES 536 OHM 3W 1% WW AXIAL Through Hole Resistors Wirewound Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 536 ohms 536 ohms 536 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 3 watts 3 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0402) SMT Jumper, 1K / reel - 5112 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Compensating resistor 2/15E - 1-ATC1-15_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 15 ohms
View Details
Through Hole Resistors - 1469500 - RS Components, Ltd.
Specs
Technology / Construction Silicone
Mounting / Packaging ThroughHole
Standards and Certifications RoHS; No
View Details