Vishay Intertechnology, Inc. Through Hole Resistors RWR89S63R4FRS73

Description
63.4 Ohms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
Request a Quote Datasheet
Description
63.4 Ohms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - RWR89S63R4FRS73-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR89S63R4FRS73-ND
Through Hole Resistors RWR89S63R4FRS73-ND
63.4 Ohms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

63.4 Ohms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet
Wirewound Resistors - 3110-RWR89S63R4FRS73 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR89S63R4FRS73
Wirewound Resistors 3110-RWR89S63R4FRS73
ESS-2B 63.4 1% RWR89S63R4FR S73

ESS-2B 63.4 1% RWR89S63R4FR S73

Supplier's Site Datasheet
RES 63.4 OHM 3W 1% WW AXIAL - RWR89S63R4FRS73 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 63.4 OHM 3W 1% WW AXIAL
RWR89S63R4FRS73
RES 63.4 OHM 3W 1% WW AXIAL RWR89S63R4FRS73
RES 63.4ohm 3W 1% WW AXIAL

RES 63.4ohm 3W 1% WW AXIAL

Supplier's Site

Technical Specifications

  DigiKey New Yorker Electronics Co., Inc. ASAP Semiconductor LLC
Product Category Resistors Wirewound Resistors Resistors
Product Number RWR89S63R4FRS73-ND 3110-RWR89S63R4FRS73 RWR89S63R4FRS73
Product Name Through Hole Resistors Wirewound Resistors RES 63.4 OHM 3W 1% WW AXIAL
Configuration Single Resistor
Category / Application General Use Industrial
Technology / Construction Wirewound
Mounting / Packaging Axial Leads; Axial Axial Leads
Resistance Range 63.4 ohms 63.4 ohms 63.4 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/20E - 1-ATC1-20_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 20 ohms
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details