Vishay Intertechnology, Inc. RES 590 OHM 3W 1% WW AXIAL RWR89S5900FRS70

Description
RES 590ohm 3W 1% WW AXIAL
Request a Quote Datasheet
Description
RES 590ohm 3W 1% WW AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 590 OHM 3W 1% WW AXIAL - RWR89S5900FRS70 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 590 OHM 3W 1% WW AXIAL
RWR89S5900FRS70
RES 590 OHM 3W 1% WW AXIAL RWR89S5900FRS70
RES 590ohm 3W 1% WW AXIAL

RES 590ohm 3W 1% WW AXIAL

Supplier's Site
Wirewound Resistors - 3110-RWR89S5900FRS70 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR89S5900FRS70
Wirewound Resistors 3110-RWR89S5900FRS70
ESS-2B 590 1% RWR89S5900FR S70

ESS-2B 590 1% RWR89S5900FR S70

Supplier's Site Datasheet
Through Hole Resistors - RWR89S5900FRS70-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR89S5900FRS70-ND
Through Hole Resistors RWR89S5900FRS70-ND
590 Ohms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

590 Ohms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet
Resistor,metal Alloy,590Ohms,1+/-% Tol,-20,20Ppm-Tc Vishay - 64C8371 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Alloy,590Ohms,1+/-% Tol,-20,20Ppm-Tc Vishay
64C8371
Resistor,metal Alloy,590Ohms,1+/-% Tol,-20,20Ppm-Tc Vishay 64C8371
Resistor,Metal Alloy,590Ohms,1+/-% Tol,-20,20ppm-TC

Resistor,Metal Alloy,590Ohms,1+/-% Tol,-20,20ppm-TC

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC New Yorker Electronics Co., Inc. DigiKey Newark, An Avnet Company
Product Category Resistors Wirewound Resistors Resistors Resistors
Product Number RWR89S5900FRS70 3110-RWR89S5900FRS70 RWR89S5900FRS70-ND 64C8371
Product Name RES 590 OHM 3W 1% WW AXIAL Wirewound Resistors Through Hole Resistors Resistor,metal Alloy,590Ohms,1+/-% Tol,-20,20Ppm-Tc Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 590 ohms 590 ohms 590 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 3 watts 3 watts
Category / Application Industrial General Use
Unlock Full Specs
to access all available technical data

Similar Products

0.025 OHM 5W Resistor - 52-SMS-R025-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0250 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
Through Hole Resistors - 2019-CF1/2CT52R821JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers