Vishay Intertechnology, Inc. Through Hole Resistors RWR89S5R11FSBSL

Description
5.11 Ohms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
Request a Quote Datasheet
Description
5.11 Ohms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - RWR89S5R11FSBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR89S5R11FSBSL-ND
Through Hole Resistors RWR89S5R11FSBSL-ND
5.11 Ohms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

5.11 Ohms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet
RES 5.11 OHM 3W 1% WW AXIAL - RWR89S5R11FSBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 5.11 OHM 3W 1% WW AXIAL
RWR89S5R11FSBSL
RES 5.11 OHM 3W 1% WW AXIAL RWR89S5R11FSBSL
RES 5.11ohm 3W 1% WW AXIAL

RES 5.11ohm 3W 1% WW AXIAL

Supplier's Site
Wirewound Resistors - 3110-RWR89S5R11FSBSL - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR89S5R11FSBSL
Wirewound Resistors 3110-RWR89S5R11FSBSL
ESS-2B 5.11 1% RWR89S5R11FS BSL

ESS-2B 5.11 1% RWR89S5R11FS BSL

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC New Yorker Electronics Co., Inc.
Product Category Resistors Resistors Wirewound Resistors
Product Number RWR89S5R11FSBSL-ND RWR89S5R11FSBSL 3110-RWR89S5R11FSBSL
Product Name Through Hole Resistors RES 5.11 OHM 3W 1% WW AXIAL Wirewound Resistors
Configuration Single Resistor
Category / Application General Use Industrial
Technology / Construction Wirewound
Mounting / Packaging Axial Leads; Axial Axial Leads
Resistance Range 5.11 ohms 5.11 ohms 5.11 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Chip Resistor - Surface Mount - 1375580-SMT-R022-1.0 - Win Source Electronics
Specs
Resistance Range 0.0220 ohms
Tolerance 1 +/- %
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Zero ohm (0805) SMT Jumper, 5K / reel - 5107 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers