Vishay Intertechnology, Inc. RES 634 OHM 3W 1% WW AXIAL RWR89S6340FRS73

Description
RES 634ohm 3W 1% WW AXIAL
Request a Quote Datasheet
Description
RES 634ohm 3W 1% WW AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 634 OHM 3W 1% WW AXIAL - RWR89S6340FRS73 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 634 OHM 3W 1% WW AXIAL
RWR89S6340FRS73
RES 634 OHM 3W 1% WW AXIAL RWR89S6340FRS73
RES 634ohm 3W 1% WW AXIAL

RES 634ohm 3W 1% WW AXIAL

Supplier's Site
Through Hole Resistors - RWR89S6340FRS73-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR89S6340FRS73-ND
Through Hole Resistors RWR89S6340FRS73-ND
634 Ohms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

634 Ohms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet
Wirewound Resistors - 3110-RWR89S6340FRS73 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR89S6340FRS73
Wirewound Resistors 3110-RWR89S6340FRS73
ESS-2B 634 1% RWR89S6340FR S73

ESS-2B 634 1% RWR89S6340FR S73

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey New Yorker Electronics Co., Inc.
Product Category Resistors Resistors Wirewound Resistors
Product Number RWR89S6340FRS73 RWR89S6340FRS73-ND 3110-RWR89S6340FRS73
Product Name RES 634 OHM 3W 1% WW AXIAL Through Hole Resistors Wirewound Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 634 ohms 634 ohms 634 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 3 watts 3 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623710-3 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 8200 ohms
Tolerance 5 +/- %
View Details
Compensating resistor 2/15E - 1-ATC1-15_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 15 ohms
View Details
EOL/Series Resistor Module, 47K ohm, Call Points - K859901989A-47000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details