Vishay Intertechnology, Inc. RES 52.3 OHM 3W 1% WW AXIAL RWR89S52R3FRRSL

Description
RES 52.3ohm 3W 1% WW AXIAL
Request a Quote Datasheet
Description
RES 52.3ohm 3W 1% WW AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 52.3 OHM 3W 1% WW AXIAL - RWR89S52R3FRRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 52.3 OHM 3W 1% WW AXIAL
RWR89S52R3FRRSL
RES 52.3 OHM 3W 1% WW AXIAL RWR89S52R3FRRSL
RES 52.3ohm 3W 1% WW AXIAL

RES 52.3ohm 3W 1% WW AXIAL

Supplier's Site
Through Hole Resistors - RWR89S52R3FRRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR89S52R3FRRSL-ND
Through Hole Resistors RWR89S52R3FRRSL-ND
52.3 Ohms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

52.3 Ohms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet
Wirewound Resistors - 3110-RWR89S52R3FRRSL - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR89S52R3FRRSL
Wirewound Resistors 3110-RWR89S52R3FRRSL
ESS-2B 52.3 1% RWR89S52R3FR RSL

ESS-2B 52.3 1% RWR89S52R3FR RSL

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey New Yorker Electronics Co., Inc.
Product Category Resistors Resistors Wirewound Resistors
Product Number RWR89S52R3FRRSL RWR89S52R3FRRSL-ND 3110-RWR89S52R3FRRSL
Product Name RES 52.3 OHM 3W 1% WW AXIAL Through Hole Resistors Wirewound Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 52.3 ohms 52.3 ohms 52.3 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 3 watts 3 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0402) SMT Jumper, 5K / reel - 5113 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Through Hole Resistors - 1260415 - RS Components, Ltd.
Specs
Technology / Construction Ceramic Composition; Silicone ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details