Vishay Intertechnology, Inc. Through Hole Resistors RWR89S68R0FMBSL

Description
68 Ohms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
Request a Quote Datasheet
Description
68 Ohms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - RWR89S68R0FMBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR89S68R0FMBSL-ND
Through Hole Resistors RWR89S68R0FMBSL-ND
68 Ohms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

68 Ohms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet
Wirewound Resistors - 3110-RWR89S68R0FMBSL - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR89S68R0FMBSL
Wirewound Resistors 3110-RWR89S68R0FMBSL
ESS-2B 68 1% RWR89S68R0FM BSL

ESS-2B 68 1% RWR89S68R0FM BSL

Supplier's Site Datasheet
RES 68 OHM 3W 1% WW AXIAL - RWR89S68R0FMBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 68 OHM 3W 1% WW AXIAL
RWR89S68R0FMBSL
RES 68 OHM 3W 1% WW AXIAL RWR89S68R0FMBSL
RES 68ohm 3W 1% WW AXIAL

RES 68ohm 3W 1% WW AXIAL

Supplier's Site

Technical Specifications

  DigiKey New Yorker Electronics Co., Inc. ASAP Semiconductor LLC
Product Category Resistors Wirewound Resistors Resistors
Product Number RWR89S68R0FMBSL-ND 3110-RWR89S68R0FMBSL RWR89S68R0FMBSL
Product Name Through Hole Resistors Wirewound Resistors RES 68 OHM 3W 1% WW AXIAL
Configuration Single Resistor
Category / Application General Use Industrial
Technology / Construction Wirewound
Mounting / Packaging Axial Leads; Axial Axial Leads
Resistance Range 68 ohms 68 ohms 68 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Chip Resistor - Surface Mount - 1375419-VMS-R220-1.0-U - Win Source Electronics
Specs
Technology / Construction Metal Foil
Resistance Range 0.2200 ohms
Tolerance 1 +/- %
View Details
2 suppliers
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Zero ohm (0402) SMT Jumper, 5K / reel - 5113 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers