RES 68ohm 3W 0.1% WW AXIAL
68 Ohms ±0.1% 3W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
ESS-2B 68 .1% RWR89S68R0BR B12
| ASAP Semiconductor LLC | DigiKey | New Yorker Electronics Co., Inc. | |
|---|---|---|---|
| Product Category | Resistors | Resistors | Wirewound Resistors |
| Product Number | RWR89S68R0BRB12 | RWR89S68R0BRB12-ND | 3110-RWR89S68R0BRB12 |
| Product Name | RES 68 OHM 3W 0.1% WW AXIAL | Through Hole Resistors | Wirewound Resistors |
| Mounting / Packaging | Axial Leads | Axial Leads; Axial | |
| Resistance Range | 68 ohms | 68 ohms | 68 ohms |
| Tolerance | 0.1000 +/- % | 0.1000 +/- % | 0.1000 +/- % |
| Power Rating | 3 watts | 3 watts | |
| Configuration | Single Resistor |