Vishay Intertechnology, Inc. Wirewound Resistors RWR89S6800BRS70

Description
ESS-2B 680 .1% RWR89S6800BR S70
Request a Quote Datasheet
Description
ESS-2B 680 .1% RWR89S6800BR S70
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-RWR89S6800BRS70 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR89S6800BRS70
Wirewound Resistors 3110-RWR89S6800BRS70
ESS-2B 680 .1% RWR89S6800BR S70

ESS-2B 680 .1% RWR89S6800BR S70

Supplier's Site Datasheet
Through Hole Resistors - RWR89S6800BRS70-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR89S6800BRS70-ND
Through Hole Resistors RWR89S6800BRS70-ND
680 Ohms ±0.1% 3W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

680 Ohms ±0.1% 3W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet
RES 680 OHM 3W 0.1% WW AXIAL - RWR89S6800BRS70 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 680 OHM 3W 0.1% WW AXIAL
RWR89S6800BRS70
RES 680 OHM 3W 0.1% WW AXIAL RWR89S6800BRS70
RES 680ohm 3W 0.1% WW AXIAL

RES 680ohm 3W 0.1% WW AXIAL

Supplier's Site

Technical Specifications

  New Yorker Electronics Co., Inc. DigiKey ASAP Semiconductor LLC
Product Category Wirewound Resistors Resistors Resistors
Product Number 3110-RWR89S6800BRS70 RWR89S6800BRS70-ND RWR89S6800BRS70
Product Name Wirewound Resistors Through Hole Resistors RES 680 OHM 3W 0.1% WW AXIAL
Category / Application Industrial General Use
Resistance Range 680 ohms 680 ohms 680 ohms
Tolerance 0.1000 +/- % 0.1000 +/- % 0.1000 +/- %
Configuration Single Resistor
Technology / Construction Wirewound
Unlock Full Specs
to access all available technical data

Similar Products

0.022 OHM 7W Resistor - 52-SMT-R022-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0220 ohms
Power Rating 5 watts
View Details
2 suppliers
EOL/Series Resistor Module, 4.7K ohm Call Points - K859901989A-4700 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Surface Mount Resistors - 1260366 - RS Components, Ltd.
Specs
Technology / Construction Metal foil
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2512; 2512 (6432m)
Standards and Certifications RoHS
View Details