Vishay Intertechnology, Inc. Wirewound Resistors RWR89S64R9FSS73

Description
ESS-2B 64.9 1% RWR89S64R9FS S73
Request a Quote Datasheet
Description
ESS-2B 64.9 1% RWR89S64R9FS S73
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-RWR89S64R9FSS73 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR89S64R9FSS73
Wirewound Resistors 3110-RWR89S64R9FSS73
ESS-2B 64.9 1% RWR89S64R9FS S73

ESS-2B 64.9 1% RWR89S64R9FS S73

Supplier's Site Datasheet
RES 64.9 OHM 3W 1% WW AXIAL - RWR89S64R9FSS73 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 64.9 OHM 3W 1% WW AXIAL
RWR89S64R9FSS73
RES 64.9 OHM 3W 1% WW AXIAL RWR89S64R9FSS73
RES 64.9ohm 3W 1% WW AXIAL

RES 64.9ohm 3W 1% WW AXIAL

Supplier's Site
Through Hole Resistors - RWR89S64R9FSS73-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR89S64R9FSS73-ND
Through Hole Resistors RWR89S64R9FSS73-ND
64.9 Ohms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

64.9 Ohms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet

Technical Specifications

  New Yorker Electronics Co., Inc. ASAP Semiconductor LLC DigiKey
Product Category Wirewound Resistors Resistors Resistors
Product Number 3110-RWR89S64R9FSS73 RWR89S64R9FSS73 RWR89S64R9FSS73-ND
Product Name Wirewound Resistors RES 64.9 OHM 3W 1% WW AXIAL Through Hole Resistors
Category / Application Industrial General Use
Resistance Range 64.9 ohms 64.9 ohms 64.9 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Mounting / Packaging Axial Leads Axial Leads; Axial
Power Rating 3 watts 3 watts
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1622804-3 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging ThroughHole
Resistance Range 150000 ohms
View Details
Compensating resistor 2/25E - 1-ATC1-25_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 25 ohms
View Details
EOL/Series Resistor Module, 33K ohm, Call Points - K859901989A-33000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details