Vishay Intertechnology, Inc. Wirewound Resistors RWR89S5490FRRSL

Description
ESS-2B 549 1% RWR89S5490FR RSL
Request a Quote Datasheet
Description
ESS-2B 549 1% RWR89S5490FR RSL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-RWR89S5490FRRSL - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR89S5490FRRSL
Wirewound Resistors 3110-RWR89S5490FRRSL
ESS-2B 549 1% RWR89S5490FR RSL

ESS-2B 549 1% RWR89S5490FR RSL

Supplier's Site Datasheet
RES 549 OHM 3W 1% WW AXIAL - RWR89S5490FRRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 549 OHM 3W 1% WW AXIAL
RWR89S5490FRRSL
RES 549 OHM 3W 1% WW AXIAL RWR89S5490FRRSL
RES 549ohm 3W 1% WW AXIAL

RES 549ohm 3W 1% WW AXIAL

Supplier's Site
Through Hole Resistors - RWR89S5490FRRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR89S5490FRRSL-ND
Through Hole Resistors RWR89S5490FRRSL-ND
549 Ohms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

549 Ohms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet

Technical Specifications

  New Yorker Electronics Co., Inc. ASAP Semiconductor LLC DigiKey
Product Category Wirewound Resistors Resistors Resistors
Product Number 3110-RWR89S5490FRRSL RWR89S5490FRRSL RWR89S5490FRRSL-ND
Product Name Wirewound Resistors RES 549 OHM 3W 1% WW AXIAL Through Hole Resistors
Category / Application Industrial General Use
Resistance Range 549 ohms 549 ohms 549 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Mounting / Packaging Axial Leads Axial Leads; Axial
Power Rating 3 watts 3 watts
Unlock Full Specs
to access all available technical data

Similar Products

0.5 OHM 3W Resistor - 52-VMP-R500-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2010 (5025 Metric)
Resistance Range 0.5000 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Through Hole Resistors - 1260414 - RS Components, Ltd.
Specs
Technology / Construction Ceramic Composition; Silicone ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Through Hole Resistors - 2019-CF1/4CT52R330JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details