Vishay Intertechnology, Inc. RES 604 OHM 3W 1% WW AXIAL RWR89S6040FSRSL

Description
RES 604ohm 3W 1% WW AXIAL
Request a Quote Datasheet
Description
RES 604ohm 3W 1% WW AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 604 OHM 3W 1% WW AXIAL - RWR89S6040FSRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 604 OHM 3W 1% WW AXIAL
RWR89S6040FSRSL
RES 604 OHM 3W 1% WW AXIAL RWR89S6040FSRSL
RES 604ohm 3W 1% WW AXIAL

RES 604ohm 3W 1% WW AXIAL

Supplier's Site
Wirewound Resistors - 3110-RWR89S6040FSRSL - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR89S6040FSRSL
Wirewound Resistors 3110-RWR89S6040FSRSL
ESS-2B 604 1% RWR89S6040FS RSL

ESS-2B 604 1% RWR89S6040FS RSL

Supplier's Site Datasheet
Through Hole Resistors - RWR89S6040FSRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR89S6040FSRSL-ND
Through Hole Resistors RWR89S6040FSRSL-ND
604 Ohms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

604 Ohms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC New Yorker Electronics Co., Inc. DigiKey
Product Category Resistors Wirewound Resistors Resistors
Product Number RWR89S6040FSRSL 3110-RWR89S6040FSRSL RWR89S6040FSRSL-ND
Product Name RES 604 OHM 3W 1% WW AXIAL Wirewound Resistors Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 604 ohms 604 ohms 604 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 3 watts 3 watts
Category / Application Industrial General Use
Unlock Full Specs
to access all available technical data

Similar Products

(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
0.1 OHM 7W Resistor - 52-SMT-R100-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.1000 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details