Vishay Intertechnology, Inc. RES 560 OHM 3W 1% WW AXIAL RWR89S5600FRRSL

Description
RES 560ohm 3W 1% WW AXIAL
Request a Quote Datasheet
Description
RES 560ohm 3W 1% WW AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 560 OHM 3W 1% WW AXIAL - RWR89S5600FRRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 560 OHM 3W 1% WW AXIAL
RWR89S5600FRRSL
RES 560 OHM 3W 1% WW AXIAL RWR89S5600FRRSL
RES 560ohm 3W 1% WW AXIAL

RES 560ohm 3W 1% WW AXIAL

Supplier's Site
Through Hole Resistors - RWR89S5600FRRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR89S5600FRRSL-ND
Through Hole Resistors RWR89S5600FRRSL-ND
560 Ohms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

560 Ohms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet
Wirewound Resistors - 3110-RWR89S5600FRRSL - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR89S5600FRRSL
Wirewound Resistors 3110-RWR89S5600FRRSL
ESS-2B 560 1% RWR89S5600FR RSL

ESS-2B 560 1% RWR89S5600FR RSL

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey New Yorker Electronics Co., Inc.
Product Category Resistors Resistors Wirewound Resistors
Product Number RWR89S5600FRRSL RWR89S5600FRRSL-ND 3110-RWR89S5600FRRSL
Product Name RES 560 OHM 3W 1% WW AXIAL Through Hole Resistors Wirewound Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 560 ohms 560 ohms 560 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 3 watts 3 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/22,5E - 1-ATC1-22.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 22.5 ohms
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details