Vishay Intertechnology, Inc. Through Hole Resistors RWR89S6R04FSS70

Description
6.04 Ohms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
Request a Quote Datasheet
Description
6.04 Ohms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - RWR89S6R04FSS70-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR89S6R04FSS70-ND
Through Hole Resistors RWR89S6R04FSS70-ND
6.04 Ohms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

6.04 Ohms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet
Wirewound Resistors - 3110-RWR89S6R04FSS70 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR89S6R04FSS70
Wirewound Resistors 3110-RWR89S6R04FSS70
ESS-2B 6.04 1% RWR89S6R04FS S70

ESS-2B 6.04 1% RWR89S6R04FS S70

Supplier's Site Datasheet
RES 6.04 OHM 3W 1% WW AXIAL - RWR89S6R04FSS70 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 6.04 OHM 3W 1% WW AXIAL
RWR89S6R04FSS70
RES 6.04 OHM 3W 1% WW AXIAL RWR89S6R04FSS70
RES 6.04ohm 3W 1% WW AXIAL

RES 6.04ohm 3W 1% WW AXIAL

Supplier's Site
Resistor,metal Alloy,6.04Ohms,1+/-% Tol,-50,50Ppm-Tc Vishay - 64C8379 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Alloy,6.04Ohms,1+/-% Tol,-50,50Ppm-Tc Vishay
64C8379
Resistor,metal Alloy,6.04Ohms,1+/-% Tol,-50,50Ppm-Tc Vishay 64C8379
Resistor,Metal Alloy,6.04Ohms,1+/-% Tol,-50,50ppm-TC

Resistor,Metal Alloy,6.04Ohms,1+/-% Tol,-50,50ppm-TC

Supplier's Site

Technical Specifications

  DigiKey New Yorker Electronics Co., Inc. ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Wirewound Resistors Resistors Resistors
Product Number RWR89S6R04FSS70-ND 3110-RWR89S6R04FSS70 RWR89S6R04FSS70 64C8379
Product Name Through Hole Resistors Wirewound Resistors RES 6.04 OHM 3W 1% WW AXIAL Resistor,metal Alloy,6.04Ohms,1+/-% Tol,-50,50Ppm-Tc Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use Industrial
Technology / Construction Wirewound MetalAlloy
Mounting / Packaging Axial Leads; Axial Axial Leads
Resistance Range 6.04 ohms 6.04 ohms 6.04 ohms
Unlock Full Specs
to access all available technical data

Similar Products

0.01 OHM 4W Resistor - 52-VMS-R010-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0100 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details