Vishay Intertechnology, Inc. Wirewound Resistors RWR89S6R34FSS73

Description
ESS-2B 6.34 1% RWR89S6R34FS S73
Request a Quote Datasheet
Description
ESS-2B 6.34 1% RWR89S6R34FS S73
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-RWR89S6R34FSS73 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR89S6R34FSS73
Wirewound Resistors 3110-RWR89S6R34FSS73
ESS-2B 6.34 1% RWR89S6R34FS S73

ESS-2B 6.34 1% RWR89S6R34FS S73

Supplier's Site Datasheet
RES 6.34 OHM 3W 1% WW AXIAL - RWR89S6R34FSS73 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 6.34 OHM 3W 1% WW AXIAL
RWR89S6R34FSS73
RES 6.34 OHM 3W 1% WW AXIAL RWR89S6R34FSS73
RES 6.34ohm 3W 1% WW AXIAL

RES 6.34ohm 3W 1% WW AXIAL

Supplier's Site
Through Hole Resistors - RWR89S6R34FSS73-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR89S6R34FSS73-ND
Through Hole Resistors RWR89S6R34FSS73-ND
6.34 Ohms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

6.34 Ohms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet

Technical Specifications

  New Yorker Electronics Co., Inc. ASAP Semiconductor LLC DigiKey
Product Category Wirewound Resistors Resistors Resistors
Product Number 3110-RWR89S6R34FSS73 RWR89S6R34FSS73 RWR89S6R34FSS73-ND
Product Name Wirewound Resistors RES 6.34 OHM 3W 1% WW AXIAL Through Hole Resistors
Category / Application Industrial General Use
Resistance Range 6.34 ohms 6.34 ohms 6.34 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Mounting / Packaging Axial Leads Axial Leads; Axial
Power Rating 3 watts 3 watts
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Housed Metal Clad Resistor - RH - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details
Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Zero ohm (0603) SMT Jumper, 5K / reel - 5111 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details