Vishay Intertechnology, Inc. RES 6.98 OHM 3W 1% WW AXIAL RWR89S6R98FSBSL

Description
RES 6.98ohm 3W 1% WW AXIAL
Request a Quote Datasheet
Description
RES 6.98ohm 3W 1% WW AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 6.98 OHM 3W 1% WW AXIAL - RWR89S6R98FSBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 6.98 OHM 3W 1% WW AXIAL
RWR89S6R98FSBSL
RES 6.98 OHM 3W 1% WW AXIAL RWR89S6R98FSBSL
RES 6.98ohm 3W 1% WW AXIAL

RES 6.98ohm 3W 1% WW AXIAL

Supplier's Site
Wirewound Resistors - 3110-RWR89S6R98FSBSL - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR89S6R98FSBSL
Wirewound Resistors 3110-RWR89S6R98FSBSL
ESS-2B 6.98 1% RWR89S6R98FS BSL

ESS-2B 6.98 1% RWR89S6R98FS BSL

Supplier's Site Datasheet
Through Hole Resistors - RWR89S6R98FSBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR89S6R98FSBSL-ND
Through Hole Resistors RWR89S6R98FSBSL-ND
6.98 Ohms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

6.98 Ohms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC New Yorker Electronics Co., Inc. DigiKey
Product Category Resistors Wirewound Resistors Resistors
Product Number RWR89S6R98FSBSL 3110-RWR89S6R98FSBSL RWR89S6R98FSBSL-ND
Product Name RES 6.98 OHM 3W 1% WW AXIAL Wirewound Resistors Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 6.98 ohms 6.98 ohms 6.98 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 3 watts 3 watts
Category / Application Industrial General Use
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 4756713 - RS Components, Ltd.
KOA Speer Electronics, Inc.
Specs
Technology / Construction CarbonFilm; Carbon film
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
2 suppliers
Compensating resistor 2/22,5E - 1-ATC1-22.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 22.5 ohms
View Details
Chassis Mount Resistors - 2-1630186-2 - TE Connectivity
Specs
Mounting / Packaging Bolt-on Chassis
Resistance Range 5 ohms
Tolerance 5 +/- %
View Details
3 suppliers