Vishay Intertechnology, Inc. Wirewound Resistors RWR89S6250FSS73

Description
ESS-2B 625 1% RWR89S6250FS S73
Request a Quote Datasheet
Description
ESS-2B 625 1% RWR89S6250FS S73
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-RWR89S6250FSS73 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR89S6250FSS73
Wirewound Resistors 3110-RWR89S6250FSS73
ESS-2B 625 1% RWR89S6250FS S73

ESS-2B 625 1% RWR89S6250FS S73

Supplier's Site Datasheet
RES 625 OHM 3W 1% WW AXIAL - RWR89S6250FSS73 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 625 OHM 3W 1% WW AXIAL
RWR89S6250FSS73
RES 625 OHM 3W 1% WW AXIAL RWR89S6250FSS73
RES 625ohm 3W 1% WW AXIAL

RES 625ohm 3W 1% WW AXIAL

Supplier's Site
Through Hole Resistors - RWR89S6250FSS73-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR89S6250FSS73-ND
Through Hole Resistors RWR89S6250FSS73-ND
625 Ohms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

625 Ohms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet

Technical Specifications

  New Yorker Electronics Co., Inc. ASAP Semiconductor LLC DigiKey
Product Category Wirewound Resistors Resistors Resistors
Product Number 3110-RWR89S6250FSS73 RWR89S6250FSS73 RWR89S6250FSS73-ND
Product Name Wirewound Resistors RES 625 OHM 3W 1% WW AXIAL Through Hole Resistors
Category / Application Industrial General Use
Resistance Range 625 ohms 625 ohms 625 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Mounting / Packaging Axial Leads Axial Leads; Axial
Power Rating 3 watts 3 watts
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614965-2 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 18000 ohms
View Details
2 suppliers
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers