Vishay Intertechnology, Inc. RES 68 OHM 3W 1% WW AXIAL RWR89S68R0FPBSL

Description
RES 68ohm 3W 1% WW AXIAL
Request a Quote Datasheet
Description
RES 68ohm 3W 1% WW AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 68 OHM 3W 1% WW AXIAL - RWR89S68R0FPBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 68 OHM 3W 1% WW AXIAL
RWR89S68R0FPBSL
RES 68 OHM 3W 1% WW AXIAL RWR89S68R0FPBSL
RES 68ohm 3W 1% WW AXIAL

RES 68ohm 3W 1% WW AXIAL

Supplier's Site
Wirewound Resistors - 3110-RWR89S68R0FPBSL - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR89S68R0FPBSL
Wirewound Resistors 3110-RWR89S68R0FPBSL
ESS-2B 68 1% RWR89S68R0FP BSL

ESS-2B 68 1% RWR89S68R0FP BSL

Supplier's Site Datasheet
Through Hole Resistors - RWR89S68R0FPBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR89S68R0FPBSL-ND
Through Hole Resistors RWR89S68R0FPBSL-ND
68 Ohms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

68 Ohms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC New Yorker Electronics Co., Inc. DigiKey
Product Category Resistors Wirewound Resistors Resistors
Product Number RWR89S68R0FPBSL 3110-RWR89S68R0FPBSL RWR89S68R0FPBSL-ND
Product Name RES 68 OHM 3W 1% WW AXIAL Wirewound Resistors Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 68 ohms 68 ohms 68 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 3 watts 3 watts
Category / Application Industrial General Use
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 2176085-5 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 47 ohms
Tolerance 5 +/- %
View Details
3 suppliers
Compensating resistor 2/20E - 1-ATC1-20_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 20 ohms
View Details
EOL/Series Resistor Module, 470- ohm, Call Points - K859901989A-0470 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details