Vishay Intertechnology, Inc. Through Hole Resistors RWR89S66R5FSB12

Description
66.5 Ohms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
Request a Quote Datasheet
Description
66.5 Ohms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - RWR89S66R5FSB12-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR89S66R5FSB12-ND
Through Hole Resistors RWR89S66R5FSB12-ND
66.5 Ohms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

66.5 Ohms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet
RES 66.5 OHM 3W 1% WW AXIAL - RWR89S66R5FSB12 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 66.5 OHM 3W 1% WW AXIAL
RWR89S66R5FSB12
RES 66.5 OHM 3W 1% WW AXIAL RWR89S66R5FSB12
RES 66.5ohm 3W 1% WW AXIAL

RES 66.5ohm 3W 1% WW AXIAL

Supplier's Site
Wirewound Resistors - 3110-RWR89S66R5FSB12 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR89S66R5FSB12
Wirewound Resistors 3110-RWR89S66R5FSB12
ESS-2B 66.5 1% RWR89S66R5FS B12

ESS-2B 66.5 1% RWR89S66R5FS B12

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC New Yorker Electronics Co., Inc.
Product Category Resistors Resistors Wirewound Resistors
Product Number RWR89S66R5FSB12-ND RWR89S66R5FSB12 3110-RWR89S66R5FSB12
Product Name Through Hole Resistors RES 66.5 OHM 3W 1% WW AXIAL Wirewound Resistors
Configuration Single Resistor
Category / Application General Use Industrial
Technology / Construction Wirewound
Mounting / Packaging Axial Leads; Axial Axial Leads
Resistance Range 66.5 ohms 66.5 ohms 66.5 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1879021-9 - TE Connectivity
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 0.2200 ohms
Tolerance 5 +/- %
View Details
3 suppliers
Zero ohm (1206) SMT Jumper, 1K / reel - 5108 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
4 suppliers
Through Hole Resistors - 2019-CF1/4CT52R270JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers
EOL/Series Resistor Module, 3.3K ohm Call Points - K859901989A-3300 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details