Vishay Intertechnology, Inc. Wirewound Resistors RWR89S6R19FRS73

Description
ESS-2B 6.19 1% RWR89S6R19FR S73
Request a Quote Datasheet
Description
ESS-2B 6.19 1% RWR89S6R19FR S73
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-RWR89S6R19FRS73 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR89S6R19FRS73
Wirewound Resistors 3110-RWR89S6R19FRS73
ESS-2B 6.19 1% RWR89S6R19FR S73

ESS-2B 6.19 1% RWR89S6R19FR S73

Supplier's Site Datasheet
RES 6.19 OHM 3W 1% WW AXIAL - RWR89S6R19FRS73 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 6.19 OHM 3W 1% WW AXIAL
RWR89S6R19FRS73
RES 6.19 OHM 3W 1% WW AXIAL RWR89S6R19FRS73
RES 6.19ohm 3W 1% WW AXIAL

RES 6.19ohm 3W 1% WW AXIAL

Supplier's Site
Through Hole Resistors - RWR89S6R19FRS73-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR89S6R19FRS73-ND
Through Hole Resistors RWR89S6R19FRS73-ND
6.19 Ohms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

6.19 Ohms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet

Technical Specifications

  New Yorker Electronics Co., Inc. ASAP Semiconductor LLC DigiKey
Product Category Wirewound Resistors Resistors Resistors
Product Number 3110-RWR89S6R19FRS73 RWR89S6R19FRS73 RWR89S6R19FRS73-ND
Product Name Wirewound Resistors RES 6.19 OHM 3W 1% WW AXIAL Through Hole Resistors
Category / Application Industrial General Use
Resistance Range 6.19 ohms 6.19 ohms 6.19 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Mounting / Packaging Axial Leads Axial Leads; Axial
Power Rating 3 watts 3 watts
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Through Hole Resistors - BSR15 - Shenzhen Shengyu Electronics Technology Limited
Specs
Resistance Range 1200 ohms
Power Rating 15 watts
View Details
Compensating resistor 2/25E - 1-ATC1-25_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 25 ohms
View Details
Surface Mount Resistors - 1-1614350-9 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 12400 ohms
View Details
2 suppliers