Vishay Intertechnology, Inc. Through Hole Resistors RWR89S5110FSS73

Description
511 Ohms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
Request a Quote Datasheet
Description
511 Ohms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - RWR89S5110FSS73-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR89S5110FSS73-ND
Through Hole Resistors RWR89S5110FSS73-ND
511 Ohms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

511 Ohms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet
RES 511 OHM 3W 1% WW AXIAL - RWR89S5110FSS73 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 511 OHM 3W 1% WW AXIAL
RWR89S5110FSS73
RES 511 OHM 3W 1% WW AXIAL RWR89S5110FSS73
RES 511ohm 3W 1% WW AXIAL

RES 511ohm 3W 1% WW AXIAL

Supplier's Site
Wirewound Resistors - 3110-RWR89S5110FSS73 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR89S5110FSS73
Wirewound Resistors 3110-RWR89S5110FSS73
ESS-2B 511 1% RWR89S5110FS S73

ESS-2B 511 1% RWR89S5110FS S73

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC New Yorker Electronics Co., Inc.
Product Category Resistors Resistors Wirewound Resistors
Product Number RWR89S5110FSS73-ND RWR89S5110FSS73 3110-RWR89S5110FSS73
Product Name Through Hole Resistors RES 511 OHM 3W 1% WW AXIAL Wirewound Resistors
Configuration Single Resistor
Category / Application General Use Industrial
Technology / Construction Wirewound
Mounting / Packaging Axial Leads; Axial Axial Leads
Resistance Range 511 ohms 511 ohms 511 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/20E - 1-ATC1-20_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 20 ohms
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details