Vishay Intertechnology, Inc. RES 59 OHM 3W 1% WW AXIAL RWR89S59R0FSS73

Description
RES 59ohm 3W 1% WW AXIAL
Request a Quote Datasheet
Description
RES 59ohm 3W 1% WW AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 59 OHM 3W 1% WW AXIAL - RWR89S59R0FSS73 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 59 OHM 3W 1% WW AXIAL
RWR89S59R0FSS73
RES 59 OHM 3W 1% WW AXIAL RWR89S59R0FSS73
RES 59ohm 3W 1% WW AXIAL

RES 59ohm 3W 1% WW AXIAL

Supplier's Site
Wirewound Resistors - 3110-RWR89S59R0FSS73 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR89S59R0FSS73
Wirewound Resistors 3110-RWR89S59R0FSS73
ESS-2B 59 1% RWR89S59R0FS S73

ESS-2B 59 1% RWR89S59R0FS S73

Supplier's Site Datasheet
Through Hole Resistors - RWR89S59R0FSS73-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR89S59R0FSS73-ND
Through Hole Resistors RWR89S59R0FSS73-ND
59 Ohms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

59 Ohms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC New Yorker Electronics Co., Inc. DigiKey
Product Category Resistors Wirewound Resistors Resistors
Product Number RWR89S59R0FSS73 3110-RWR89S59R0FSS73 RWR89S59R0FSS73-ND
Product Name RES 59 OHM 3W 1% WW AXIAL Wirewound Resistors Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 59 ohms 59 ohms 59 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 3 watts 3 watts
Category / Application Industrial General Use
Unlock Full Specs
to access all available technical data

Similar Products

(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
Resistors - Through Hole Resistors - 1375554-PBV-R015-F1-0.5 - Win Source Electronics
Specs
Resistance Range 0.0150 ohms
Tolerance 0.5000 +/- %
Temperature Coefficient 30 ±ppm/°C
View Details
2 suppliers
Through-Hole Resistors - 1-1623719-8 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 2200 ohms
Tolerance 10 +/- %
View Details
2 suppliers