Vishay Intertechnology, Inc. Through Hole Resistors RWR89S56R2FSB12

Description
56.2 Ohms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
Request a Quote Datasheet
Description
56.2 Ohms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - RWR89S56R2FSB12-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR89S56R2FSB12-ND
Through Hole Resistors RWR89S56R2FSB12-ND
56.2 Ohms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

56.2 Ohms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet
Wirewound Resistors - 3110-RWR89S56R2FSB12 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR89S56R2FSB12
Wirewound Resistors 3110-RWR89S56R2FSB12
ESS-2B 56.2 1% RWR89S56R2FS B12

ESS-2B 56.2 1% RWR89S56R2FS B12

Supplier's Site Datasheet
RES 56.2 OHM 3W 1% WW AXIAL - RWR89S56R2FSB12 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 56.2 OHM 3W 1% WW AXIAL
RWR89S56R2FSB12
RES 56.2 OHM 3W 1% WW AXIAL RWR89S56R2FSB12
RES 56.2ohm 3W 1% WW AXIAL

RES 56.2ohm 3W 1% WW AXIAL

Supplier's Site

Technical Specifications

  DigiKey New Yorker Electronics Co., Inc. ASAP Semiconductor LLC
Product Category Resistors Wirewound Resistors Resistors
Product Number RWR89S56R2FSB12-ND 3110-RWR89S56R2FSB12 RWR89S56R2FSB12
Product Name Through Hole Resistors Wirewound Resistors RES 56.2 OHM 3W 1% WW AXIAL
Configuration Single Resistor
Category / Application General Use Industrial
Technology / Construction Wirewound
Mounting / Packaging Axial Leads; Axial Axial Leads
Resistance Range 56.2 ohms 56.2 ohms 56.2 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/22,5E - 1-ATC1-22.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 22.5 ohms
View Details
Surface Mount Resistors - 1364768 - RS Components, Ltd.
Specs
Technology / Construction Thick film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2512; 2512 (6432m)
Standards and Certifications RoHS
View Details
0.047 OHM 4W Resistor - 52-VMS-R047-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0470 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers