Vishay Intertechnology, Inc. Through Hole Resistors RWR89S6810FMBSL

Description
681 Ohms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
Request a Quote Datasheet
Description
681 Ohms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - RWR89S6810FMBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR89S6810FMBSL-ND
Through Hole Resistors RWR89S6810FMBSL-ND
681 Ohms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

681 Ohms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet
Wirewound Resistors - 3110-RWR89S6810FMBSL - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR89S6810FMBSL
Wirewound Resistors 3110-RWR89S6810FMBSL
ESS-2B 681 1% RWR89S6810FM BSL

ESS-2B 681 1% RWR89S6810FM BSL

Supplier's Site Datasheet
RES 681 OHM 3W 1% WW AXIAL - RWR89S6810FMBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 681 OHM 3W 1% WW AXIAL
RWR89S6810FMBSL
RES 681 OHM 3W 1% WW AXIAL RWR89S6810FMBSL
RES 681ohm 3W 1% WW AXIAL

RES 681ohm 3W 1% WW AXIAL

Supplier's Site

Technical Specifications

  DigiKey New Yorker Electronics Co., Inc. ASAP Semiconductor LLC
Product Category Resistors Wirewound Resistors Resistors
Product Number RWR89S6810FMBSL-ND 3110-RWR89S6810FMBSL RWR89S6810FMBSL
Product Name Through Hole Resistors Wirewound Resistors RES 681 OHM 3W 1% WW AXIAL
Configuration Single Resistor
Category / Application General Use Industrial
Technology / Construction Wirewound
Mounting / Packaging Axial Leads; Axial Axial Leads
Resistance Range 681 ohms 681 ohms 681 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Optoelectronics - Lenses -  - Win Source Electronics
Specs
Resistance Range 8200 ohms
Tolerance 20 +/- %
Temperature Coefficient 1200 ±ppm/°C
View Details
2 suppliers
Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details