Vishay Intertechnology, Inc. RES 562 OHM 3W 1% WW AXIAL RWR89S5620FSS70

Description
RES 562ohm 3W 1% WW AXIAL
Request a Quote Datasheet
Description
RES 562ohm 3W 1% WW AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 562 OHM 3W 1% WW AXIAL - RWR89S5620FSS70 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 562 OHM 3W 1% WW AXIAL
RWR89S5620FSS70
RES 562 OHM 3W 1% WW AXIAL RWR89S5620FSS70
RES 562ohm 3W 1% WW AXIAL

RES 562ohm 3W 1% WW AXIAL

Supplier's Site
Through Hole Resistors - RWR89S5620FSS70-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR89S5620FSS70-ND
Through Hole Resistors RWR89S5620FSS70-ND
562 Ohms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

562 Ohms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet
Wirewound Resistors - 3110-RWR89S5620FSS70 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR89S5620FSS70
Wirewound Resistors 3110-RWR89S5620FSS70
ESS-2B 562 1% RWR89S5620FS S70

ESS-2B 562 1% RWR89S5620FS S70

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey New Yorker Electronics Co., Inc.
Product Category Resistors Resistors Wirewound Resistors
Product Number RWR89S5620FSS70 RWR89S5620FSS70-ND 3110-RWR89S5620FSS70
Product Name RES 562 OHM 3W 1% WW AXIAL Through Hole Resistors Wirewound Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 562 ohms 562 ohms 562 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 3 watts 3 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/22,5E - 1-ATC1-22.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 22.5 ohms
View Details
Surface Mount Resistors - 1364754 - RS Components, Ltd.
Specs
Technology / Construction Thick film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206; 1206 (3216m)
Standards and Certifications RoHS
View Details
Through Hole Resistors - 2019-CF1/2C220J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details