Vishay Intertechnology, Inc. RES 604 OHM 3W 1% WW AXIAL RWR89S6040FRRSL

Description
RES 604ohm 3W 1% WW AXIAL
Request a Quote Datasheet
Description
RES 604ohm 3W 1% WW AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 604 OHM 3W 1% WW AXIAL - RWR89S6040FRRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 604 OHM 3W 1% WW AXIAL
RWR89S6040FRRSL
RES 604 OHM 3W 1% WW AXIAL RWR89S6040FRRSL
RES 604ohm 3W 1% WW AXIAL

RES 604ohm 3W 1% WW AXIAL

Supplier's Site
Through Hole Resistors - RWR89S6040FRRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR89S6040FRRSL-ND
Through Hole Resistors RWR89S6040FRRSL-ND
604 Ohms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

604 Ohms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet
Wirewound Resistors - 3110-RWR89S6040FRRSL - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR89S6040FRRSL
Wirewound Resistors 3110-RWR89S6040FRRSL
ESS-2B 604 1% RWR89S6040FR RSL

ESS-2B 604 1% RWR89S6040FR RSL

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey New Yorker Electronics Co., Inc.
Product Category Resistors Resistors Wirewound Resistors
Product Number RWR89S6040FRRSL RWR89S6040FRRSL-ND 3110-RWR89S6040FRRSL
Product Name RES 604 OHM 3W 1% WW AXIAL Through Hole Resistors Wirewound Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 604 ohms 604 ohms 604 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 3 watts 3 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/35E - 1-ATC1-35_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 35 ohms
View Details
Chassis Mount Resistors - 1617562 - RS Components, Ltd.
Specs
Category / Application Braking  Resistor
Technology / Construction Ceramic Composition; Ceramic, wire wound
Mounting / Packaging Screw Terminals; Metal housed
View Details
Shunt Resistor - Two Terminal Surface Mount - CMS - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details