Vishay Intertechnology, Inc. Wirewound Resistors RWR89S56R2FRRSL

Description
ESS-2B 56.2 1% RWR89S56R2FR RSL
Request a Quote Datasheet
Description
ESS-2B 56.2 1% RWR89S56R2FR RSL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-RWR89S56R2FRRSL - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR89S56R2FRRSL
Wirewound Resistors 3110-RWR89S56R2FRRSL
ESS-2B 56.2 1% RWR89S56R2FR RSL

ESS-2B 56.2 1% RWR89S56R2FR RSL

Supplier's Site Datasheet
Through Hole Resistors - RWR89S56R2FRRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR89S56R2FRRSL-ND
Through Hole Resistors RWR89S56R2FRRSL-ND
56.2 Ohms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

56.2 Ohms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet
RES 56.2 OHM 3W 1% WW AXIAL - RWR89S56R2FRRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 56.2 OHM 3W 1% WW AXIAL
RWR89S56R2FRRSL
RES 56.2 OHM 3W 1% WW AXIAL RWR89S56R2FRRSL
RES 56.2ohm 3W 1% WW AXIAL

RES 56.2ohm 3W 1% WW AXIAL

Supplier's Site

Technical Specifications

  New Yorker Electronics Co., Inc. DigiKey ASAP Semiconductor LLC
Product Category Wirewound Resistors Resistors Resistors
Product Number 3110-RWR89S56R2FRRSL RWR89S56R2FRRSL-ND RWR89S56R2FRRSL
Product Name Wirewound Resistors Through Hole Resistors RES 56.2 OHM 3W 1% WW AXIAL
Category / Application Industrial General Use
Resistance Range 56.2 ohms 56.2 ohms 56.2 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Configuration Single Resistor
Technology / Construction Wirewound
Unlock Full Specs
to access all available technical data

Similar Products

Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Molex Signal Tech Industrial Ltd.
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Chassis Mount Resistors - 1617567 - RS Components, Ltd.
Specs
Category / Application Braking  Resistor
Technology / Construction Ceramic Composition; Ceramic, wire wound
Mounting / Packaging Screw Terminals; Metal housed
View Details
0.01 OHM 3W Resistor - 52-SMP-R010-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2010 (5025 Metric)
Resistance Range 0.0100 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Zero ohm (0402) SMT Jumper, 1K / reel - 5112 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers