Vishay Intertechnology, Inc. Wirewound Resistors RWR89S53R6FRBSL

Description
ESS-2B 53.6 1% RWR89S53R6FR BSL
Request a Quote Datasheet
Description
ESS-2B 53.6 1% RWR89S53R6FR BSL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-RWR89S53R6FRBSL - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR89S53R6FRBSL
Wirewound Resistors 3110-RWR89S53R6FRBSL
ESS-2B 53.6 1% RWR89S53R6FR BSL

ESS-2B 53.6 1% RWR89S53R6FR BSL

Supplier's Site Datasheet
Through Hole Resistors - RWR89S53R6FRBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR89S53R6FRBSL-ND
Through Hole Resistors RWR89S53R6FRBSL-ND
53.6 Ohms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

53.6 Ohms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet
RES 53.6 OHM 3W 1% WW AXIAL - RWR89S53R6FRBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 53.6 OHM 3W 1% WW AXIAL
RWR89S53R6FRBSL
RES 53.6 OHM 3W 1% WW AXIAL RWR89S53R6FRBSL
RES 53.6ohm 3W 1% WW AXIAL

RES 53.6ohm 3W 1% WW AXIAL

Supplier's Site

Technical Specifications

  New Yorker Electronics Co., Inc. DigiKey ASAP Semiconductor LLC
Product Category Wirewound Resistors Resistors Resistors
Product Number 3110-RWR89S53R6FRBSL RWR89S53R6FRBSL-ND RWR89S53R6FRBSL
Product Name Wirewound Resistors Through Hole Resistors RES 53.6 OHM 3W 1% WW AXIAL
Category / Application Industrial General Use
Resistance Range 53.6 ohms 53.6 ohms 53.6 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Configuration Single Resistor
Technology / Construction Wirewound
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/30E - 1-ATC1-30_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 30 ohms
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details