Vishay Intertechnology, Inc. RES 68.1 OHM 3W 1% WW AXIAL RWR89S68R1FPBSL

Description
RES 68.1ohm 3W 1% WW AXIAL
Request a Quote Datasheet
Description
RES 68.1ohm 3W 1% WW AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 68.1 OHM 3W 1% WW AXIAL - RWR89S68R1FPBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 68.1 OHM 3W 1% WW AXIAL
RWR89S68R1FPBSL
RES 68.1 OHM 3W 1% WW AXIAL RWR89S68R1FPBSL
RES 68.1ohm 3W 1% WW AXIAL

RES 68.1ohm 3W 1% WW AXIAL

Supplier's Site
Through Hole Resistors - RWR89S68R1FPBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR89S68R1FPBSL-ND
Through Hole Resistors RWR89S68R1FPBSL-ND
68.1 Ohms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

68.1 Ohms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet
Wirewound Resistors - 3110-RWR89S68R1FPBSL - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR89S68R1FPBSL
Wirewound Resistors 3110-RWR89S68R1FPBSL
ESS-2B 68.1 1% RWR89S68R1FP BSL

ESS-2B 68.1 1% RWR89S68R1FP BSL

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey New Yorker Electronics Co., Inc.
Product Category Resistors Resistors Wirewound Resistors
Product Number RWR89S68R1FPBSL RWR89S68R1FPBSL-ND 3110-RWR89S68R1FPBSL
Product Name RES 68.1 OHM 3W 1% WW AXIAL Through Hole Resistors Wirewound Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 68.1 ohms 68.1 ohms 68.1 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 3 watts 3 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

0.1 OHM 7W Resistor - 52-SMT-R100-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.1000 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Through Hole Resistors - 1468273 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Through Hole Resistors - 2019-CF1/2C684J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details