Vishay Intertechnology, Inc. RES 649 OHM 3W 1% WW AXIAL RWR89S6490FSRSL

Description
RES 649ohm 3W 1% WW AXIAL
Request a Quote Datasheet
Description
RES 649ohm 3W 1% WW AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 649 OHM 3W 1% WW AXIAL - RWR89S6490FSRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 649 OHM 3W 1% WW AXIAL
RWR89S6490FSRSL
RES 649 OHM 3W 1% WW AXIAL RWR89S6490FSRSL
RES 649ohm 3W 1% WW AXIAL

RES 649ohm 3W 1% WW AXIAL

Supplier's Site
Through Hole Resistors - RWR89S6490FSRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR89S6490FSRSL-ND
Through Hole Resistors RWR89S6490FSRSL-ND
649 Ohms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

649 Ohms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet
Wirewound Resistors - 3110-RWR89S6490FSRSL - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR89S6490FSRSL
Wirewound Resistors 3110-RWR89S6490FSRSL
ESS-2B 649 1% RWR89S6490FS RSL

ESS-2B 649 1% RWR89S6490FS RSL

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey New Yorker Electronics Co., Inc.
Product Category Resistors Resistors Wirewound Resistors
Product Number RWR89S6490FSRSL RWR89S6490FSRSL-ND 3110-RWR89S6490FSRSL
Product Name RES 649 OHM 3W 1% WW AXIAL Through Hole Resistors Wirewound Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 649 ohms 649 ohms 649 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 3 watts 3 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount - VMP - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Zero ohm (0603) SMT Jumper, 5K / reel - 5111 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers