Vishay Intertechnology, Inc. 536 OHM 3W Resistor RWR89S5360FRBSL

Description
RES 536 OHM 3W 1% WW AXIAL Product overview: RWR89S5360FRBSL from Vishay / Dale is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 536 OHM, 3W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 536 OHM, 3W, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-RWR89S5360FRBSL can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
RES 536 OHM 3W 1% WW AXIAL Product overview: RWR89S5360FRBSL from Vishay / Dale is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 536 OHM, 3W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 536 OHM, 3W, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-RWR89S5360FRBSL can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
536 OHM 3W Resistor - 53-RWR89S5360FRBSL - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
536 OHM 3W Resistor
53-RWR89S5360FRBSL
536 OHM 3W Resistor 53-RWR89S5360FRBSL
RES 536 OHM 3W 1% WW AXIAL Product overview: RWR89S5360FRBSL from Vishay / Dale is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 536 OHM, 3W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 536 OHM, 3W, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-RWR89S5360FRBSL can be used for catalog matching and distributor lookup.

RES 536 OHM 3W 1% WW AXIAL Product overview: RWR89S5360FRBSL from Vishay / Dale is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 536 OHM, 3W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 536 OHM, 3W, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-RWR89S5360FRBSL can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Laguna Hills, CA, United States
Resistors - Through Hole Resistors
1041531-RWR89S5360FRBSL
Resistors - Through Hole Resistors 1041531-RWR89S5360FRBSL
Win Source Part Number: 1041531-RWR89S5360FR BSL Category: Resistors>Through Hole Resistors Series: Military, MIL-PRF-39007, RWR89S Features: Military, Moisture Resistant Package: Bulk Standard Package: 100 Tolerance: ±1% Temperature Coefficient: ±20ppm/°C Failure Rate: R (0.01%) Power (Watts): 3W Composition: Wirewound Number of Terminations: 2 Resistance: 536 Ohms Package / Case: Axial Supplier Device Package: Axial Temperature Range - Operating: -55°C ~ 250°C Dimension: 0.187" Dia x 0.560" L (4.75mm x 14.22mm) Alternative Parts (Cross-Reference): 41F500E; 43F500E; WHE560FET; RS01A560R0FE70; RS010560R0FE73; RWR89S5110FMB12; ECCN: EAR99 Fake Threat In the Open Market: 62 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8533.21.0080 Mfr: Vishay Dale Other Names: RWR89S5360FRBSL-MIL Base Product Number: RWR89 RoHS Status: RoHS non-compliant

Win Source Part Number: 1041531-RWR89S5360FRBSL
Category: Resistors>Through Hole Resistors
Series: Military, MIL-PRF-39007, RWR89S
Features: Military, Moisture Resistant
Package: Bulk
Standard Package: 100
Tolerance: ±1%
Temperature Coefficient: ±20ppm/°C
Failure Rate: R (0.01%)
Power (Watts): 3W
Composition: Wirewound
Number of Terminations: 2
Resistance: 536 Ohms
Package / Case: Axial
Supplier Device Package: Axial
Temperature Range - Operating: -55°C ~ 250°C
Dimension: 0.187" Dia x 0.560" L (4.75mm x 14.22mm)
Alternative Parts (Cross-Reference): 41F500E; 43F500E; WHE560FET; RS01A560R0FE70; RS010560R0FE73; RWR89S5110FMB12;
ECCN: EAR99
Fake Threat In the Open Market: 62 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8533.21.0080
Mfr: Vishay Dale
Other Names: RWR89S5360FRBSL-MIL
Base Product Number: RWR89
RoHS Status: RoHS non-compliant

Buy Now Datasheet
RES 536 OHM 3W 1% WW AXIAL - RWR89S5360FRBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 536 OHM 3W 1% WW AXIAL
RWR89S5360FRBSL
RES 536 OHM 3W 1% WW AXIAL RWR89S5360FRBSL
RES 536ohm 3W 1% WW AXIAL

RES 536ohm 3W 1% WW AXIAL

Supplier's Site
Wirewound Resistors - 3110-RWR89S5360FRBSL - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR89S5360FRBSL
Wirewound Resistors 3110-RWR89S5360FRBSL
ESS-2B 536 1% RWR89S5360FR BSL

ESS-2B 536 1% RWR89S5360FR BSL

Supplier's Site Datasheet
Through Hole Resistors - RWR89S5360FRBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR89S5360FRBSL-ND
Through Hole Resistors RWR89S5360FRBSL-ND
536 Ohms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

536 Ohms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics ASAP Semiconductor LLC New Yorker Electronics Co., Inc. DigiKey
Product Category Resistors Resistors Resistors Wirewound Resistors Resistors
Product Number 53-RWR89S5360FRBSL 1041531-RWR89S5360FRBSL RWR89S5360FRBSL 3110-RWR89S5360FRBSL RWR89S5360FRBSL-ND
Product Name 536 OHM 3W Resistor Resistors - Through Hole Resistors RES 536 OHM 3W 1% WW AXIAL Wirewound Resistors Through Hole Resistors
Mounting / Packaging Axial Axial Leads Axial Leads; Axial
Resistance Range 536 ohms 536 ohms 536 ohms 536 ohms 536 ohms
Operating Temperature -55 to 250 C (-67 to 482 F) -55 to 250 C (-67 to 482 F) -55 to 250 C (-67 to 482 F)
Technology / Construction Wirewound Wirewound
Tolerance 1 +/- % 1 +/- % 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Precision Metal Clad Shunt Resistor - IRHF - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
Through Hole Resistors - C3A1R5JT-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction Wirewound
View Details
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers