Vishay Intertechnology, Inc. RES 5.9 OHM 3W 1% WW AXIAL RWR89S5R90FSS70

Description
RES 5.9ohm 3W 1% WW AXIAL
Request a Quote Datasheet
Description
RES 5.9ohm 3W 1% WW AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 5.9 OHM 3W 1% WW AXIAL - RWR89S5R90FSS70 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 5.9 OHM 3W 1% WW AXIAL
RWR89S5R90FSS70
RES 5.9 OHM 3W 1% WW AXIAL RWR89S5R90FSS70
RES 5.9ohm 3W 1% WW AXIAL

RES 5.9ohm 3W 1% WW AXIAL

Supplier's Site
Through Hole Resistors - RWR89S5R90FSS70-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR89S5R90FSS70-ND
Through Hole Resistors RWR89S5R90FSS70-ND
5.9 Ohms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

5.9 Ohms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet
Wirewound Resistors - 3110-RWR89S5R90FSS70 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR89S5R90FSS70
Wirewound Resistors 3110-RWR89S5R90FSS70
ESS-2B 5.9 1% RWR89S5R90FS S70

ESS-2B 5.9 1% RWR89S5R90FS S70

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey New Yorker Electronics Co., Inc.
Product Category Resistors Resistors Wirewound Resistors
Product Number RWR89S5R90FSS70 RWR89S5R90FSS70-ND 3110-RWR89S5R90FSS70
Product Name RES 5.9 OHM 3W 1% WW AXIAL Through Hole Resistors Wirewound Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 5.9 ohms 5.9 ohms 5.9 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 3 watts 3 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Resistors and Terminations -  - Molex Signal Tech Industrial Ltd.
Molex Signal Tech Industrial Ltd.
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD); Tab Terminals
Resistance Range 3 to 400 ohms
Power Rating 0.0500 to 800 watts
View Details
Chassis Mount Resistors - 1615843 - RS Components, Ltd.
Specs
Technology / Construction Power shunt
Mounting / Packaging Planar
Temperature Coefficient 30 ±ppm/°C
View Details
Connectors,Interconnects -  - Win Source Electronics
Specs
Resistance Range 8200 ohms
Tolerance 20 +/- %
Temperature Coefficient 1200 ±ppm/°C
View Details
2 suppliers
Zero ohm (0603) SMT Jumper, 5K / reel - 5111 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers