Vishay Intertechnology, Inc. Through Hole Resistors RWR89S6650FSRSL

Description
665 Ohms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
Request a Quote Datasheet
Description
665 Ohms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - RWR89S6650FSRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR89S6650FSRSL-ND
Through Hole Resistors RWR89S6650FSRSL-ND
665 Ohms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

665 Ohms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet
RES 665 OHM 3W 1% WW AXIAL - RWR89S6650FSRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 665 OHM 3W 1% WW AXIAL
RWR89S6650FSRSL
RES 665 OHM 3W 1% WW AXIAL RWR89S6650FSRSL
RES 665ohm 3W 1% WW AXIAL

RES 665ohm 3W 1% WW AXIAL

Supplier's Site
Wirewound Resistors - 3110-RWR89S6650FSRSL - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR89S6650FSRSL
Wirewound Resistors 3110-RWR89S6650FSRSL
ESS-2B 665 1% RWR89S6650FS RSL

ESS-2B 665 1% RWR89S6650FS RSL

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC New Yorker Electronics Co., Inc.
Product Category Resistors Resistors Wirewound Resistors
Product Number RWR89S6650FSRSL-ND RWR89S6650FSRSL 3110-RWR89S6650FSRSL
Product Name Through Hole Resistors RES 665 OHM 3W 1% WW AXIAL Wirewound Resistors
Configuration Single Resistor
Category / Application General Use Industrial
Technology / Construction Wirewound
Mounting / Packaging Axial Leads; Axial Axial Leads
Resistance Range 665 ohms 665 ohms 665 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Connectors,Interconnects -  - Win Source Electronics
Specs
Resistance Range 8200 ohms
Temperature Coefficient 1200 ±ppm/°C
Power Rating 30 watts
View Details
2 suppliers
Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details