Vishay Intertechnology, Inc. Wirewound Resistors RWR89S5610FRRSL

Description
ESS-2B 561 1% RWR89S5610FR RSL
Request a Quote Datasheet
Description
ESS-2B 561 1% RWR89S5610FR RSL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-RWR89S5610FRRSL - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR89S5610FRRSL
Wirewound Resistors 3110-RWR89S5610FRRSL
ESS-2B 561 1% RWR89S5610FR RSL

ESS-2B 561 1% RWR89S5610FR RSL

Supplier's Site Datasheet
RES 561 OHM 3W 1% WW AXIAL - RWR89S5610FRRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 561 OHM 3W 1% WW AXIAL
RWR89S5610FRRSL
RES 561 OHM 3W 1% WW AXIAL RWR89S5610FRRSL
RES 561ohm 3W 1% WW AXIAL

RES 561ohm 3W 1% WW AXIAL

Supplier's Site
Through Hole Resistors - RWR89S5610FRRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR89S5610FRRSL-ND
Through Hole Resistors RWR89S5610FRRSL-ND
561 Ohms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

561 Ohms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet

Technical Specifications

  New Yorker Electronics Co., Inc. ASAP Semiconductor LLC DigiKey
Product Category Wirewound Resistors Resistors Resistors
Product Number 3110-RWR89S5610FRRSL RWR89S5610FRRSL RWR89S5610FRRSL-ND
Product Name Wirewound Resistors RES 561 OHM 3W 1% WW AXIAL Through Hole Resistors
Category / Application Industrial General Use
Resistance Range 561 ohms 561 ohms 561 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Mounting / Packaging Axial Leads Axial Leads; Axial
Power Rating 3 watts 3 watts
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0805) SMT Jumper, 5K / reel - 5107 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Through Hole Resistors - C3A1K6JT-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction Wirewound
View Details