Vishay Intertechnology, Inc. Wirewound Resistors RWR89S6R81FSS73

Description
ESS-2B 6.81 1% RWR89S6R81FS S73
Request a Quote Datasheet
Description
ESS-2B 6.81 1% RWR89S6R81FS S73
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-RWR89S6R81FSS73 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR89S6R81FSS73
Wirewound Resistors 3110-RWR89S6R81FSS73
ESS-2B 6.81 1% RWR89S6R81FS S73

ESS-2B 6.81 1% RWR89S6R81FS S73

Supplier's Site Datasheet
Through Hole Resistors - RWR89S6R81FSS73-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR89S6R81FSS73-ND
Through Hole Resistors RWR89S6R81FSS73-ND
6.81 Ohms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

6.81 Ohms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet
RES 6.81 OHM 3W 1% WW AXIAL - RWR89S6R81FSS73 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 6.81 OHM 3W 1% WW AXIAL
RWR89S6R81FSS73
RES 6.81 OHM 3W 1% WW AXIAL RWR89S6R81FSS73
RES 6.81ohm 3W 1% WW AXIAL

RES 6.81ohm 3W 1% WW AXIAL

Supplier's Site

Technical Specifications

  New Yorker Electronics Co., Inc. DigiKey ASAP Semiconductor LLC
Product Category Wirewound Resistors Resistors Resistors
Product Number 3110-RWR89S6R81FSS73 RWR89S6R81FSS73-ND RWR89S6R81FSS73
Product Name Wirewound Resistors Through Hole Resistors RES 6.81 OHM 3W 1% WW AXIAL
Category / Application Industrial General Use
Resistance Range 6.81 ohms 6.81 ohms 6.81 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Configuration Single Resistor
Technology / Construction Wirewound
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Through Hole Resistors - 1375497-PBV-R003-F1-1.0 - Win Source Electronics
Specs
Resistance Range 0.0030 ohms
Tolerance 1 +/- %
Temperature Coefficient 75 ±ppm/°C
View Details
2 suppliers
Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Zero ohm (0402) SMT Jumper, 1K / reel - 5112 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers