Vishay Intertechnology, Inc. Wirewound Resistors RWR89S60R4FRB12

Description
ESS-2B 60.4 1% RWR89S60R4FR B12
Request a Quote Datasheet
Description
ESS-2B 60.4 1% RWR89S60R4FR B12
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-RWR89S60R4FRB12 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR89S60R4FRB12
Wirewound Resistors 3110-RWR89S60R4FRB12
ESS-2B 60.4 1% RWR89S60R4FR B12

ESS-2B 60.4 1% RWR89S60R4FR B12

Supplier's Site Datasheet
RES 60.4 OHM 3W 1% WW AXIAL - RWR89S60R4FRB12 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 60.4 OHM 3W 1% WW AXIAL
RWR89S60R4FRB12
RES 60.4 OHM 3W 1% WW AXIAL RWR89S60R4FRB12
RES 60.4ohm 3W 1% WW AXIAL

RES 60.4ohm 3W 1% WW AXIAL

Supplier's Site
Through Hole Resistors - RWR89S60R4FRB12-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR89S60R4FRB12-ND
Through Hole Resistors RWR89S60R4FRB12-ND
60.4 Ohms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

60.4 Ohms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet

Technical Specifications

  New Yorker Electronics Co., Inc. ASAP Semiconductor LLC DigiKey
Product Category Wirewound Resistors Resistors Resistors
Product Number 3110-RWR89S60R4FRB12 RWR89S60R4FRB12 RWR89S60R4FRB12-ND
Product Name Wirewound Resistors RES 60.4 OHM 3W 1% WW AXIAL Through Hole Resistors
Category / Application Industrial General Use
Resistance Range 60.4 ohms 60.4 ohms 60.4 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Mounting / Packaging Axial Leads Axial Leads; Axial
Power Rating 3 watts 3 watts
Unlock Full Specs
to access all available technical data

Similar Products

(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
Precision Metal Clad Shunt Resistor - IRHF - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details