Vishay Intertechnology, Inc. RES 66.5 OHM 3W 1% WW AXIAL RWR89S66R5FSS70

Description
RES 66.5ohm 3W 1% WW AXIAL
Request a Quote Datasheet
Description
RES 66.5ohm 3W 1% WW AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 66.5 OHM 3W 1% WW AXIAL - RWR89S66R5FSS70 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 66.5 OHM 3W 1% WW AXIAL
RWR89S66R5FSS70
RES 66.5 OHM 3W 1% WW AXIAL RWR89S66R5FSS70
RES 66.5ohm 3W 1% WW AXIAL

RES 66.5ohm 3W 1% WW AXIAL

Supplier's Site
Through Hole Resistors - RWR89S66R5FSS70-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR89S66R5FSS70-ND
Through Hole Resistors RWR89S66R5FSS70-ND
66.5 Ohms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

66.5 Ohms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet
Wirewound Resistors - 3110-RWR89S66R5FSS70 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR89S66R5FSS70
Wirewound Resistors 3110-RWR89S66R5FSS70
ESS-2B 66.5 1% RWR89S66R5FS S70

ESS-2B 66.5 1% RWR89S66R5FS S70

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey New Yorker Electronics Co., Inc.
Product Category Resistors Resistors Wirewound Resistors
Product Number RWR89S66R5FSS70 RWR89S66R5FSS70-ND 3110-RWR89S66R5FSS70
Product Name RES 66.5 OHM 3W 1% WW AXIAL Through Hole Resistors Wirewound Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 66.5 ohms 66.5 ohms 66.5 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 3 watts 3 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Chip Resistor - Surface Mount - 1375190-VMS-R010-1.0-U - Win Source Electronics
Specs
Technology / Construction Metal Foil
Resistance Range 1.00E7 ohms
Tolerance 1 +/- %
View Details
2 suppliers
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Zero ohm (1206) SMT Jumper, 5K / reel - 5109 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
2 suppliers