Vishay Intertechnology, Inc. Wirewound Resistors RWR89S69R8FSRSL

Description
ESS-2B 69.8 1% RWR89S69R8FS RSL
Request a Quote Datasheet
Description
ESS-2B 69.8 1% RWR89S69R8FS RSL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-RWR89S69R8FSRSL - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR89S69R8FSRSL
Wirewound Resistors 3110-RWR89S69R8FSRSL
ESS-2B 69.8 1% RWR89S69R8FS RSL

ESS-2B 69.8 1% RWR89S69R8FS RSL

Supplier's Site Datasheet
RES 69.8 OHM 3W 1% WW AXIAL - RWR89S69R8FSRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 69.8 OHM 3W 1% WW AXIAL
RWR89S69R8FSRSL
RES 69.8 OHM 3W 1% WW AXIAL RWR89S69R8FSRSL
RES 69.8ohm 3W 1% WW AXIAL

RES 69.8ohm 3W 1% WW AXIAL

Supplier's Site
Through Hole Resistors - RWR89S69R8FSRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR89S69R8FSRSL-ND
Through Hole Resistors RWR89S69R8FSRSL-ND
69.8 Ohms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

69.8 Ohms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet

Technical Specifications

  New Yorker Electronics Co., Inc. ASAP Semiconductor LLC DigiKey
Product Category Wirewound Resistors Resistors Resistors
Product Number 3110-RWR89S69R8FSRSL RWR89S69R8FSRSL RWR89S69R8FSRSL-ND
Product Name Wirewound Resistors RES 69.8 OHM 3W 1% WW AXIAL Through Hole Resistors
Category / Application Industrial General Use
Resistance Range 69.8 ohms 69.8 ohms 69.8 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Mounting / Packaging Axial Leads Axial Leads; Axial
Power Rating 3 watts 3 watts
Unlock Full Specs
to access all available technical data

Similar Products

0.003 OHM 5W Resistor - 52-BVS-A-R003-5.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 0.0030 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Zero ohm (1206) SMT Jumper, 1K / reel - 5108 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
4 suppliers