Vishay Intertechnology, Inc. Wirewound Resistors RWR89S6040FRBSL

Description
ESS-2B 604 1% RWR89S6040FR BSL
Request a Quote Datasheet
Description
ESS-2B 604 1% RWR89S6040FR BSL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-RWR89S6040FRBSL - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR89S6040FRBSL
Wirewound Resistors 3110-RWR89S6040FRBSL
ESS-2B 604 1% RWR89S6040FR BSL

ESS-2B 604 1% RWR89S6040FR BSL

Supplier's Site Datasheet
Through Hole Resistors - RWR89S6040FRBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR89S6040FRBSL-ND
Through Hole Resistors RWR89S6040FRBSL-ND
604 Ohms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

604 Ohms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet
RES 604 OHM 3W 1% WW AXIAL - RWR89S6040FRBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 604 OHM 3W 1% WW AXIAL
RWR89S6040FRBSL
RES 604 OHM 3W 1% WW AXIAL RWR89S6040FRBSL
RES 604ohm 3W 1% WW AXIAL

RES 604ohm 3W 1% WW AXIAL

Supplier's Site

Technical Specifications

  New Yorker Electronics Co., Inc. DigiKey ASAP Semiconductor LLC
Product Category Wirewound Resistors Resistors Resistors
Product Number 3110-RWR89S6040FRBSL RWR89S6040FRBSL-ND RWR89S6040FRBSL
Product Name Wirewound Resistors Through Hole Resistors RES 604 OHM 3W 1% WW AXIAL
Category / Application Industrial General Use
Resistance Range 604 ohms 604 ohms 604 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Configuration Single Resistor
Technology / Construction Wirewound
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/35E - 1-ATC1-35_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 35 ohms
View Details
Through Hole Resistors - 1249279 - RS Components, Ltd.
Specs
Technology / Construction Wirewound; Wirewound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
UL Approved High Power, Wire Wound, Metal Clad Resistor - ULF - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details